Infineon Technologies AG Automotive MOSFET IPD85P04P4L-06

Description
Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive battery management system (BMS) Body electronics and power distribution Smart power closure system Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET
Request a Quote
Description
Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive battery management system (BMS) Body electronics and power distribution Smart power closure system Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD85P04P4L-06 is a P-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-313 package. It has a drain-source breakdown voltage of -40 V, continuous drain current of -85 A at 25°C, and on-state resistance of 6.4 mΩ at -10 V gate-source voltage. The device operates from -55°C to 175°C, is AEC-Q200 qualified, RoHS compliant, and 100% avalanche tested. Thermal resistance from junction to case is 1.7 K/W. Gate charge total is up to 104 nC, with a gate plateau voltage of -3.5 V. Reverse diode continuous current matches the drain current rating. The package is rated MSL1 up to 260°C peak reflow.

Datasheet Summary
Powered by GS/AI

The IPD85P04P4L-06 is a P-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-313 package. It has a drain-source breakdown voltage of -40 V, continuous drain current of -85 A at 25°C, and on-state resistance of 6.4 mΩ at -10 V gate-source voltage. The device operates from -55°C to 175°C, is AEC-Q200 qualified, RoHS compliant, and 100% avalanche tested. Thermal resistance from junction to case is 1.7 K/W. Gate charge total is up to 104 nC, with a gate plateau voltage of -3.5 V. Reverse diode continuous current matches the drain current rating. The package is rated MSL1 up to 260°C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD85P04P4L-06 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD85P04P4L-06
Automotive MOSFET IPD85P04P4L-06
Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Automotive battery management system (BMS) Body electronics and power distribution Smart power closure system Designers who used this product also designed with TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET TLE7259-3GE | Automotive LIN transceivers TLE9461ES | OPTIREG™ Lite SBC IPD90N10S4-06 | Automotive MOSFET

Summary of Features

  • P-channel - Logic Level - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • No charge pump required for high side drive.
  • Simple interface drive circuit
  • World's lowest RDSon at 40V
  • Highest current capability
  • Lowest switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Standard packages TO-252, TO-263, TO-220, TO-262

Potential Applications

  • High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors)
  • Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump

Simulation/SPICE-Model


Applications

  • Automotive battery management system (BMS)
  • Body electronics and power distribution
  • Smart power closure system

Designers who used this product also designed with


  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE9461ES |
    OPTIREG™ Lite SBC
  • IPD90N10S4-06 |
    Automotive MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE9461ES |
    OPTIREG™ Lite SBC
  • IPD90N10S4-06 |
    Automotive MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE9461ES |
    OPTIREG™ Lite SBC
  • IPD90N10S4-06 |
    Automotive MOSFET
Supplier's Site Datasheet
Electronic Surplus - IPD85P04P4L-06 - 1186193-IPD85P04P4L-06 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD85P04P4L-06
1186193-IPD85P04P4L-06
Electronic Surplus - IPD85P04P4L-06 1186193-IPD85P04P4L-06
Manufacturer: Infineon Technologies Win Source Part Number: 1186193-IPD85P04P4L- 06 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186193-IPD85P04P4L-06
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r - 376-IPD85P04P4L-06 - Utmel Electronic Limited
Hong Kong, China
Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r
376-IPD85P04P4L-06
Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r 376-IPD85P04P4L-06
Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r

Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -85A DPAK-2 OptiMOS-P2

MOSFET P-Ch -40V -85A DPAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD85P04P4L-06 1186193-IPD85P04P4L-06 376-IPD85P04P4L-06 IPD85P04P4L-06
Product Name Automotive MOSFET Electronic Surplus - IPD85P04P4L-06 Trans Mosfet P-ch 40V 85A 3-PIN TO-252 T/r MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
VGS(off) -2.2 to -1.2 volts
rDS(on) 0.0064 ohms
Unlock Full Specs
to access all available technical data