Infineon Technologies AG Automotive MOSFET IPD60N10S4L-12

Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection DIN rail power supplies Electric vehicle (EV) drivetrain system HVAC control module Hydrogen electrolysis Designers who used this product also designed with BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC IPD90N06S4L-05 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLF4949EJ | OPTIREG™ linear voltage regulators (LDO) BTS452R | Classic PROFET™ 24V | automotive smart high-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes 1 2 3 4
Request a Quote
Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection DIN rail power supplies Electric vehicle (EV) drivetrain system HVAC control module Hydrogen electrolysis Designers who used this product also designed with BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC IPD90N06S4L-05 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLF4949EJ | OPTIREG™ linear voltage regulators (LDO) BTS452R | Classic PROFET™ 24V | automotive smart high-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD60N10S4L-12 is an N-channel enhancement mode MOSFET designed for automotive applications with a 100 V drain-source voltage rating and a maximum continuous drain current of 60 A at 25⁰C. It is packaged in a PG-TO252-3-313 case and supports an operating junction temperature range of -55⁰C to +175⁰C. The device features a maximum on-state resistance of 12 mΩ at 10 V gate-source voltage and is 100% avalanche tested with a single-pulse avalanche energy of 120 mJ. It is AEC-Q200 qualified, RoHS compliant, and rated for MSL1 up to 260⁰C peak reflow. Thermal resistance from junction to case is 1.6 K/W.

Datasheet Summary
Powered by GS/AI

The IPD60N10S4L-12 is an N-channel enhancement mode MOSFET designed for automotive applications with a 100 V drain-source voltage rating and a maximum continuous drain current of 60 A at 25⁰C. It is packaged in a PG-TO252-3-313 case and supports an operating junction temperature range of -55⁰C to +175⁰C. The device features a maximum on-state resistance of 12 mΩ at 10 V gate-source voltage and is 100% avalanche tested with a single-pulse avalanche energy of 120 mJ. It is AEC-Q200 qualified, RoHS compliant, and rated for MSL1 up to 260⁰C peak reflow. Thermal resistance from junction to case is 1.6 K/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD60N10S4L-12 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD60N10S4L-12
Automotive MOSFET IPD60N10S4L-12
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection DIN rail power supplies Electric vehicle (EV) drivetrain system HVAC control module Hydrogen electrolysis Designers who used this product also designed with BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC IPD90N06S4L-05 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLF4949EJ | OPTIREG™ linear voltage regulators (LDO) BTS452R | Classic PROFET™ 24V | automotive smart high-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BAS40-05W | Schottky Diodes 1 2 3 4

Summary of Features

  • N-channel - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • highest current capability 180A
  • low switching and conduction power losses for high thermal efficiency
  • robust packages with superior quality and reliability
  • optimized total gate charge enables smaller driver output stages

Potential Applications

  • 48V inverter
  • 48V DC/DC
  • HID lighting

Simulation/SPICE-Model


Applications

  • Diesel direct injection
  • DIN rail power supplies
  • Electric vehicle (EV) drivetrain system
  • HVAC control module
  • Hydrogen electrolysis

Designers who used this product also designed with


  • BTF50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BAS40-05W |
    Schottky Diodes
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE7368-3E |
    OPTIREG™ PMIC
  • IPD90N06S4L-05 |
    Automotive MOSFET
  • TLE92466ED |
    Constant current control IC for transmission
  • TLF4949EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS452R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTF50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BAS40-05W |
    Schottky Diodes

1
2
3
4

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60N10S4L-12 - 1186160-IPD60N10S4L-12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60N10S4L-12
1186160-IPD60N10S4L-12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60N10S4L-12 1186160-IPD60N10S4L-12
Manufacturer: Infineon Technologies Win Source Part Number: 1186160-IPD60N10S4L- 12 Manufacturer Homepage: www.infineon.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186160-IPD60N10S4L-12
Manufacturer Homepage: www.infineon.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 100V 60A MOSFET Transistor
278-IPD60N10S4L-12
Automotive 100V 60A MOSFET Transistor 278-IPD60N10S4L-12
Trans MOSFET N-CH 100V 60A T/R Automotive AEC-Q101 Product overview: IPD60N10S4L-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60N10S4L-12 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 60A T/R Automotive AEC-Q101 Product overview: IPD60N10S4L-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60N10S4L-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 60A DPAK-2

MOSFET N-Ch 100V 60A DPAK-2

Buy Now Datasheet
Transistors IPD60N10S4L-12
MOSFET N-Ch 100V 60A DPAK-2

MOSFET N-Ch 100V 60A DPAK-2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IPD60N10S4L-12 1186160-IPD60N10S4L-12 278-IPD60N10S4L-12 IPD60N10S4L-12 IPD60N10S4L-12
Product Name Automotive MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60N10S4L-12 Automotive 100V 60A MOSFET Transistor MOSFET Transistors
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 1.1 to 2.1 volts
rDS(on) 0.0120 ohms
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
Single FETs, MOSFETs - IRAUIRFB8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
40V 195A MOSFET Transistor - 278-AUIRFS8407TRR - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers