Infineon Technologies AG MOSFETs IPD80R3K3P7ATMA1

Description
Infineon IPD80R3K3P7ATMA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPD80R3K3P7ATMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2149050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149050
MOSFETs 2149050
Infineon IPD80R3K3P7ATMA1 MOSFET

Infineon IPD80R3K3P7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2149051P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149051P
MOSFETs 2149051P
Infineon IPD80R3K3P7ATMA1 MOSFET

Infineon IPD80R3K3P7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2149051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149051
MOSFETs 2149051
Infineon IPD80R3K3P7ATMA1 MOSFET

Infineon IPD80R3K3P7ATMA1 MOSFET

Supplier's Site
Singapore, Singapore
800V 1.9A TO252 MOSFET Transistor
278-IPD80R3K3P7ATMA1
800V 1.9A TO252 MOSFET Transistor 278-IPD80R3K3P7ATMA1
MOSFET N-CH 800V 1.9A TO252-3 Product overview: IPD80R3K3P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R3K3P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 1.9A TO252-3 Product overview: IPD80R3K3P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R3K3P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD80R3K3P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R3K3P7ATMA1TR-ND
Single FETs, MOSFETs IPD80R3K3P7ATMA1TR-ND
N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R3K3P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R3K3P7ATMA1DKR-ND
Single FETs, MOSFETs IPD80R3K3P7ATMA1DKR-ND
N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R3K3P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R3K3P7ATMA1CT-ND
Single FETs, MOSFETs IPD80R3K3P7ATMA1CT-ND
N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 1.9A (Tc) 18W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 963347-IPD80R3K3P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
963347-IPD80R3K3P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 963347-IPD80R3K3P7ATMA1
Win Source Part Number: 963347-IPD80R3K3P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 1.9A (Tc) Rds On (Max) @ Id, Vgs: 3.3Ohm @ 590mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 30µA Power Dissipation (Max): 18W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 5.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 500 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD80R3K3P7ATMA1IPD8 0R3K3P7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IFEINFIPD80R3K3P7ATM A1,IPD80R3K3P7ATMA1D KR,2156-IPD80R3K3P7A TMA1,IPD80R3K3P7ATMA 1TR,IPD80R3K3P7ATMA1 CT,SP001636440 Base Product Number: IPD80R3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 963347-IPD80R3K3P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 1.9A (Tc)
Rds On (Max) @ Id, Vgs: 3.3Ohm @ 590mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 30µA
Power Dissipation (Max): 18W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 5.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 500 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPD80R3K3P7ATMA1IPD80R3K3P7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IFEINFIPD80R3K3P7ATMA1,IPD80R3K3P7ATMA1DKR,2156-IPD80R3K3P7ATMA1,IPD80R3K3P7ATMA1TR,IPD80R3K3P7ATMA1CT,SP001636440
Base Product Number: IPD80R3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R3K3P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD80R3K3P7ATMA1
Single FETs, MOSFETs IPD80R3K3P7ATMA1
MOSFET N-CH 800V 1.9A TO252-3

MOSFET N-CH 800V 1.9A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD80R3K3P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD80R3K3P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD80R3K3P7ATMA1
MOSFET N-CH 800V 1.9A TO252-3

MOSFET N-CH 800V 1.9A TO252-3

Supplier's Site
Mosfet, N-Ch, 800V, 1.9A, To-252; Transistor Polarity Infineon - 24AC9044 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 1.9A, To-252; Transistor Polarity Infineon
24AC9044
Mosfet, N-Ch, 800V, 1.9A, To-252; Transistor Polarity Infineon 24AC9044
MOSFET, N-CH, 800V, 1.9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.9A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 800V, 1.9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.9A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2149050 278-IPD80R3K3P7ATMA1 IPD80R3K3P7ATMA1TR-ND 963347-IPD80R3K3P7ATMA1 IPD80R3K3P7ATMA1 IPD80R3K3P7ATMA1 IPD80R3K3P7ATMA1 24AC9044
Product Name MOSFETs 800V 1.9A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 1.9A, To-252; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
PD 18 milliwatts 18000 milliwatts 18000 milliwatts
Unlock Full Specs
to access all available technical data