MOSFET N-CH 60V 90A TO252-31 Product overview: IPD90N06S407ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N06S407ATMA
Infineon MOSFET IPD90N06S407ATMA2
N-Channel 60V 90A (Tc) 79W (Tc) Surface Mount PG-TO252-3-11
N-Channel 60V 90A (Tc) 79W (Tc) Surface Mount PG-TO252-3-11
N-Channel 60V 90A (Tc) 79W (Tc) Surface Mount PG-TO252-3-11
IPD90N06 - 55V-60V N-Channel Automotive MOSFET
MOSFET N-CH 60V 90A TO252-31
MOSFET N-CH 60V 90A TO252-31
MOSFET, N-CH, 60V, 90A, TO-252 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPD90N06S407ATMA2 | 2207413 | 448-IPD90N06S407ATMA2DKR-ND | IPD90N06S407ATMA2 | IPD90N06S407ATMA2 | IPD90N06S407ATMA2 | IPD90N06S407ATMA2 | 80AH9598 |
| Product Name | 60V 90A TO252 MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 90A, To-252 Rohs Compliant Infineon | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 60 volts | 60 volts | ||||||
| PD | 79 milliwatts | 79000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |