Infineon Technologies AG 650V MOSFET Transistor IPD65R380E6

Description
650V CoolMOS E6 Power Transistor Product overview: IPD65R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R380E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V CoolMOS E6 Power Transistor Product overview: IPD65R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R380E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V MOSFET Transistor
285-IPD65R380E6
650V MOSFET Transistor 285-IPD65R380E6
650V CoolMOS E6 Power Transistor Product overview: IPD65R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R380E6 can be used for catalog matching and distributor lookup.

650V CoolMOS E6 Power Transistor Product overview: IPD65R380E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R380E6 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380E6 - 1186176-IPD65R380E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380E6
1186176-IPD65R380E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380E6 1186176-IPD65R380E6
Manufacturer: Infineon Technologies Win Source Part Number: 1186176-IPD65R380E6 Family Name: IPD65R380E6 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD13NM60N; STD16N65M2; Introduction Date: August 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186176-IPD65R380E6
Family Name: IPD65R380E6
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD13NM60N; STD16N65M2;
Introduction Date: August 16, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - IPD65R380E6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD65R380E6
Single FETs, MOSFETs IPD65R380E6
MOSFET N-CH 650V 10.6A TO252-3

MOSFET N-CH 650V 10.6A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPD65R380E6 1186176-IPD65R380E6 IPD65R380E6
Product Name 650V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380E6 Single FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data