Infineon Technologies AG 700V 4.5A DPAK MOSFET Transistor IPD65R950C6

Description
MOSFETs N-Ch 700V 4.5A DPAK-2 Product overview: IPD65R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4.5A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD65R950C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 700V 4.5A DPAK-2 Product overview: IPD65R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4.5A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD65R950C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 4.5A DPAK MOSFET Transistor
2088-IPD65R950C6
700V 4.5A DPAK MOSFET Transistor 2088-IPD65R950C6
MOSFETs N-Ch 700V 4.5A DPAK-2 Product overview: IPD65R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4.5A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD65R950C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 700V 4.5A DPAK-2 Product overview: IPD65R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4.5A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD65R950C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6 - 1186182-IPD65R950C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6
1186182-IPD65R950C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6 1186182-IPD65R950C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186182-IPD65R950C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186182-IPD65R950C6
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 4.5A DPAK-2

MOSFET N-Ch 700V 4.5A DPAK-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPD65R950C6 1186182-IPD65R950C6 IPD65R950C6
Product Name 700V 4.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data