Infineon Technologies AG Single FETs, MOSFETs IPD60R950C6

Description
N-Channel 600V 4.4A (Tc) 37W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 600V 4.4A (Tc) 37W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD60R950C6INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R950C6INTR-ND
Single FETs, MOSFETs IPD60R950C6INTR-ND
N-Channel 600V 4.4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 4.4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Electronic Surplus - IPD60R950C6 - 1186170-IPD60R950C6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD60R950C6
1186170-IPD60R950C6
Electronic Surplus - IPD60R950C6 1186170-IPD60R950C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186170-IPD60R950C6 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: IPD60R950C6 Categories: Discrete Semiconductor Products Supplier Device Package: PG-TO252-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 37W Alternative Parts (Cross-Reference): STD7NM64N; STD7N60M2; STD7N65M2; STD5N65M6; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 4.4A Rds On (Maximum) at Id, Vgs: 950mOhm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 130μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 280pF at 100V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186170-IPD60R950C6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IPD60R950C6
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO252-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 37W
Alternative Parts (Cross-Reference): STD7NM64N; STD7N60M2; STD7N65M2; STD5N65M6;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 4.4A
Rds On (Maximum) at Id, Vgs: 950mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 130μA
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 280pF at 100V

Buy Now Datasheet
Singapore, Singapore
600V 4.4A TO252 MOSFET Transistor
278-IPD60R950C6
600V 4.4A TO252 MOSFET Transistor 278-IPD60R950C6
MOSFET N-CH 600V 4.4A TO252-3 Product overview: IPD60R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R950C6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4.4A TO252-3 Product overview: IPD60R950C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R950C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R950C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R950C6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R950C6
MOSFET N-CH 600V 4.4A TO252-3

MOSFET N-CH 600V 4.4A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD60R950C6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R950C6
Single FETs, MOSFETs IPD60R950C6
MOSFET N-CH 600V 4.4A TO252-3

MOSFET N-CH 600V 4.4A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD60R950C6INTR-ND 1186170-IPD60R950C6 278-IPD60R950C6 IPD60R950C6 IPD60R950C6
Product Name Single FETs, MOSFETs Electronic Surplus - IPD60R950C6 600V 4.4A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data