Infineon Technologies AG 600V 40A MOSFET Transistor IPDD60R075CFD7XTMA1

Description
IPDD60R075 - MOSFET N-Channel Single 600V 40A (Tc)
Request a Quote Datasheet
Description
IPDD60R075 - MOSFET N-Channel Single 600V 40A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPDD60R075CFD7XTMA1 - Rochester Electronics
Newburyport, MA, United States
IPDD60R075 - MOSFET N-Channel Single 600V 40A (Tc)

IPDD60R075 - MOSFET N-Channel Single 600V 40A (Tc)

Supplier's Site Datasheet
Singapore, Singapore
600V 40A MOSFET Transistor
278-IPDD60R075CFD7XTMA1
600V 40A MOSFET Transistor 278-IPDD60R075CFD7XTMA1
MOSFET N-CH 600V 40A HDSOP-10 Product overview: IPDD60R075CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R075CFD7XT MA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 40A HDSOP-10 Product overview: IPDD60R075CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R075CFD7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 75mOhm @ 11.4A, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 75mOhm @ 11.4A, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R075CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R075CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPDD60R075CFD7XTMA1DKR-ND
N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R075CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R075CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPDD60R075CFD7XTMA1TR-ND
N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R075CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R075CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPDD60R075CFD7XTMA1CT-ND
N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 40A (Tc) 266W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R075CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R075CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R075CFD7XTMA1
MOSFET N-CH 600V 40A HDSOP-10

MOSFET N-CH 600V 40A HDSOP-10

Supplier's Site
Mosfet, N-Ch, 600V, 40A, Hdsop Rohs Compliant Infineon - 22AJ0127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 40A, Hdsop Rohs Compliant Infineon
22AJ0127
Mosfet, N-Ch, 600V, 40A, Hdsop Rohs Compliant Infineon 22AJ0127
MOSFET, N-CH, 600V, 40A, HDSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 40A, HDSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPDD60R075CFD7XTMA1 278-IPDD60R075CFD7XTMA1 448-IPDD60R075CFD7XTMA1DKR-ND IPDD60R075CFD7XTMA1 22AJ0127
Product Name 600V 40A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 40A, Hdsop Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type PG-HDSOP-1 Tape & Reel (TR) SOT3 10-PowerSOP Module 10-PowerSOP Module TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data