Manufacturer: Infineon Technologies
Win Source Part Number: 1186192-IPD85P04P4-0
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET P-Ch -40V -85A DPAK-2 OptiMOS-P2
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186192-IPD85P04P4-07 | IPD85P04P4-07 |
| Product Name | Electronic Surplus - IPD85P04P4-07 | MOSFET |
| Package Type | SOT3 |