Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPDQ60T010S7A IPDQ60T010S7A

Description
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor. Summary of Features Optimized price performance Tailored for low-frequency switching Reduced parasitic source inductance Seamless diagnostics Accurate and fast monitoring over time High current capability Enhanced protection Optimized thermal device utilization Cutting-edge top-side-cooled package Benefits Minimized conduction losses Increased system performances Allowing more compact design over EMR Lower TCO over prolonged time Enabling higher power density designs Reduction of external sensing elements Best utilization of power transistor 40% more accurate than discrete sensor 4x faster than discrete sensor solution Optimal PCB space utilization Enabling functional safety Best-in-class thermal dissipation Potential Applications eFuse Applications Automotive battery protection and disconnection On-board charging (OBC) for electric vehicles
Request a Quote
Description
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor. Summary of Features Optimized price performance Tailored for low-frequency switching Reduced parasitic source inductance Seamless diagnostics Accurate and fast monitoring over time High current capability Enhanced protection Optimized thermal device utilization Cutting-edge top-side-cooled package Benefits Minimized conduction losses Increased system performances Allowing more compact design over EMR Lower TCO over prolonged time Enabling higher power density designs Reduction of external sensing elements Best utilization of power transistor 40% more accurate than discrete sensor 4x faster than discrete sensor solution Optimal PCB space utilization Enabling functional safety Best-in-class thermal dissipation Potential Applications eFuse Applications Automotive battery protection and disconnection On-board charging (OBC) for electric vehicles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPDQ60T010S7A is a 600 V CoolMOS™ S7A silicon N-channel MOSFET with an integrated temperature sensor, designed for automotive high-current, low-frequency switching applications such as solid-state relays and circuit breakers. It is packaged in PG-HDSOP-22, measuring 15.30-15.50 mm by 14.90-15.10 mm. The device has a maximum drain-source on-state resistance of 10 mΩ at 25°C, a pulsed drain current of 796 A, and a junction temperature range of -40°C to 150°C, with extended operation up to 175°C for up to 50 hours. The embedded temperature sensor enables accurate thermal monitoring and reduces external sensing components. It meets AEC-Q101 qualifications for automotive applications.

Datasheet Summary
Powered by GS/AI

The IPDQ60T010S7A is a 600 V CoolMOS™ S7A silicon N-channel MOSFET with an integrated temperature sensor, designed for automotive high-current, low-frequency switching applications such as solid-state relays and circuit breakers. It is packaged in PG-HDSOP-22, measuring 15.30-15.50 mm by 14.90-15.10 mm. The device has a maximum drain-source on-state resistance of 10 mΩ at 25°C, a pulsed drain current of 796 A, and a junction temperature range of -40°C to 150°C, with extended operation up to 175°C for up to 50 hours. The embedded temperature sensor enables accurate thermal monitoring and reduces external sensing components. It meets AEC-Q101 qualifications for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPDQ60T010S7A - IPDQ60T010S7A - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPDQ60T010S7A
IPDQ60T010S7A
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPDQ60T010S7A IPDQ60T010S7A
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor. Summary of Features Optimized price performance Tailored for low-frequency switching Reduced parasitic source inductance Seamless diagnostics Accurate and fast monitoring over time High current capability Enhanced protection Optimized thermal device utilization Cutting-edge top-side-cooled package Benefits Minimized conduction losses Increased system performances Allowing more compact design over EMR Lower TCO over prolonged time Enabling higher power density designs Reduction of external sensing elements Best utilization of power transistor 40% more accurate than discrete sensor 4x faster than discrete sensor solution Optimal PCB space utilization Enabling functional safety Best-in-class thermal dissipation Potential Applications eFuse Applications Automotive battery protection and disconnection On-board charging (OBC) for electric vehicles

600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy

The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications.

It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor.


Summary of Features

  • Optimized price performance
  • Tailored for low-frequency switching
  • Reduced parasitic source inductance
  • Seamless diagnostics
  • Accurate and fast monitoring over time
  • High current capability
  • Enhanced protection
  • Optimized thermal device utilization
  • Cutting-edge top-side-cooled package

Benefits

  • Minimized conduction losses
  • Increased system performances
  • Allowing more compact design over EMR
  • Lower TCO over prolonged time
  • Enabling higher power density designs
  • Reduction of external sensing elements
  • Best utilization of power transistor
  • 40% more accurate than discrete sensor
  • 4x faster than discrete sensor solution
  • Optimal PCB space utilization
  • Enabling functional safety
  • Best-in-class thermal dissipation

Potential Applications

  • eFuse

Applications

  • Automotive battery protection and disconnection
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPDQ60T010S7A
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPDQ60T010S7A
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0100 ohms
Unlock Full Specs
to access all available technical data