Manufacturer: Infineon
Category: MOSFET
Technology: Si
Mounting Style: SMD/SMT
Package / Case: TO-252-3
Packaging: Reel
Height: 2.3 mm
Length: 6.5 mm
Width: 6.22 mm
MOSFET CONSUMER Product overview: IPD60R3K4CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD60R3K4CE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IPD60R3K4CE | |
| Product Name | MOSFET | MOSFET Transistor |
| Package Type | SOT3 | Reel |