Infineon Technologies AG Automotive MOSFET IPD65R660CFDA

Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive 48 V battery management system (BMS) Automotive high-voltage battery management system (BMS) EV charging High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET
Request a Quote
Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive 48 V battery management system (BMS) Automotive high-voltage battery management system (BMS) EV charging High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD65R660CFDA is a 650V CoolMOS™ CFDA superjunction MOSFET designed for automotive switching applications. It is packaged in a DPAK (PG-TO252) and meets AEC-Q101 qualification standards. The device features a continuous drain current of 6 A at 25°C, a drain-source on-state resistance of 0.66 Ω maximum, and a gate charge of 20 nC. It includes an ultra-fast body diode with a reverse recovery time of 65 ns and a peak reverse recovery current of 4.5 A. The maximum junction temperature is 150°C, with a thermal resistance from junction to case of 2 K/W and from junction to ambient of 62 K/W on a 40mm×40mm×1.5mm FR4 PCB with 6cm² copper area. The package is RoHS compliant, lead-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The IPD65R660CFDA is a 650V CoolMOS™ CFDA superjunction MOSFET designed for automotive switching applications. It is packaged in a DPAK (PG-TO252) and meets AEC-Q101 qualification standards. The device features a continuous drain current of 6 A at 25°C, a drain-source on-state resistance of 0.66 Ω maximum, and a gate charge of 20 nC. It includes an ultra-fast body diode with a reverse recovery time of 65 ns and a peak reverse recovery current of 4.5 A. The maximum junction temperature is 150°C, with a thermal resistance from junction to case of 2 K/W and from junction to ambient of 62 K/W on a 40mm×40mm×1.5mm FR4 PCB with 6cm² copper area. The package is RoHS compliant, lead-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD65R660CFDA - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD65R660CFDA
Automotive MOSFET IPD65R660CFDA
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive 48 V battery management system (BMS) Automotive high-voltage battery management system (BMS) EV charging High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET BAT64-06 | Schottky Diodes SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET

650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.


Summary of Features

  • First 650V automotive qualified technology with integrated fast body diode on the market
  • Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
  • Low gate charge value Q g
  • Low Q rr at repetitive commutation on body diode & low Q oss
  • Reduced turn on and turn of delay times
  • Compliant to AEC Q101 standard

Benefits

  • Increased safety margin due to higher breakdown voltage
  • Reduced EMI appearance and easy to design in
  • Better light load efficiency
  • Lower switching losses
  • Higher switching frequency and/or higher duty cycle possible
  • High quality and reliability

Potential Applications

  • Unidirectional and bidirectional DC-DC converter
  • Battery charger
  • HID lighting

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive high-voltage battery management system (BMS)
  • EV charging
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BAT64-06 |
    Schottky Diodes
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
  • BAT64-06 |
    Schottky Diodes
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
  • BAT64-06 |
    Schottky Diodes
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
Supplier's Site Datasheet
Electronic Surplus - IPD65R660CFDA - 1186181-IPD65R660CFDA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD65R660CFDA
1186181-IPD65R660CFDA
Electronic Surplus - IPD65R660CFDA 1186181-IPD65R660CFDA
Manufacturer: Infineon Technologies Win Source Part Number: 1186181-IPD65R660CFD A Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186181-IPD65R660CFDA
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 6A DPAK-2

MOSFET N-Ch 650V 6A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD65R660CFDA 1186181-IPD65R660CFDA IPD65R660CFDA
Product Name Automotive MOSFET Electronic Surplus - IPD65R660CFDA MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7675M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0560 ohms
Package Type MG-WDSON-5
View Details
9 suppliers
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details