Infineon Technologies AG MOSFETs IPD65R400CEAUMA1

Description
Infineon MOSFET IPD65R400CE
Request a Quote Datasheet
Description
Infineon MOSFET IPD65R400CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2605146 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605146
MOSFETs 2605146
Infineon MOSFET IPD65R400CE

Infineon MOSFET IPD65R400CE

Supplier's Site
MOSFETs - 2605146P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605146P
MOSFETs 2605146P
Infineon MOSFET IPD65R400CE

Infineon MOSFET IPD65R400CE

Supplier's Site
MOSFETs - 2605145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605145
MOSFETs 2605145
Infineon MOSFET IPD65R400CE

Infineon MOSFET IPD65R400CE

Supplier's Site
Single FETs, MOSFETs - IPD65R400CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R400CEAUMA1CT-ND
Single FETs, MOSFETs IPD65R400CEAUMA1CT-ND
N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R400CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R400CEAUMA1TR-ND
Single FETs, MOSFETs IPD65R400CEAUMA1TR-ND
N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R400CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R400CEAUMA1DKR-ND
Single FETs, MOSFETs IPD65R400CEAUMA1DKR-ND
N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 15.1A (Tc) 118W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R400CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD65R400CEAUMA1
Single FETs, MOSFETs IPD65R400CEAUMA1
MOSFET N-CH 650V 15.1A TO252-3

MOSFET N-CH 650V 15.1A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 15.1A, To-252; Transistor Polarity Infineon - 34AC1686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15.1A, To-252; Transistor Polarity Infineon
34AC1686
Mosfet, N-Ch, 650V, 15.1A, To-252; Transistor Polarity Infineon 34AC1686
MOSFET, N-CH, 650V, 15.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:15.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:15.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R400CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R400CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R400CEAUMA1
MOSFET N-CH 650V 15.1A TO252-3

MOSFET N-CH 650V 15.1A TO252-3

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2605146 IPD65R400CEAUMA1CT-ND IPD65R400CEAUMA1 34AC1686 IPD65R400CEAUMA1 IPD65R400CEAUMA1
Product Name MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 15.1A, To-252; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
IDSS 15100 milliamps 15100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers