Infineon Technologies AG Single FETs, MOSFETs IPDD60R125CFD7XTMA1

Description
N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote Datasheet
Description
N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPDD60R125CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R125CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPDD60R125CFD7XTMA1CT-ND
N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R125CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R125CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPDD60R125CFD7XTMA1TR-ND
N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 27A (Tc) 176W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357349-IPDD60R125CFD7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357349-IPDD60R125CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357349-IPDD60R125CFD7XTMA1
Win Source Part Number: 1357349-IPDD60R125CF D7XTMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: CoolMOS™ CFD7 Package: Tape & Reel Product Status: Active Package / Case: 10-PowerSOP Module Supplier Device Package: PG-HDSOP-10-1 Base Product Number: IPDD60 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 27A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 6.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 340µA Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1329 pF @ 400 V Power Dissipation (Max): 176W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1357349-IPDD60R125CFD7XTMA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: CoolMOS™ CFD7
Package: Tape & Reel
Product Status: Active
Package / Case: 10-PowerSOP Module
Supplier Device Package: PG-HDSOP-10-1
Base Product Number: IPDD60
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 27A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 6.8A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 340µA
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1329 pF @ 400 V
Power Dissipation (Max): 176W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, N-Ch, 600V, 27A, Hdsop Rohs Compliant Infineon - 22AJ0130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 27A, Hdsop Rohs Compliant Infineon
22AJ0130
Mosfet, N-Ch, 600V, 27A, Hdsop Rohs Compliant Infineon 22AJ0130
MOSFET, N-CH, 600V, 27A, HDSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 27A, HDSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R125CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R125CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R125CFD7XTMA1
MOSFET N-CH 600V 27A HDSOP-10

MOSFET N-CH 600V 27A HDSOP-10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPDD60R125CFD7XTMA1CT-ND 1357349-IPDD60R125CFD7XTMA1 22AJ0130 IPDD60R125CFD7XTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 600V, 27A, Hdsop Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data