Infineon Technologies AG MOSFETs IPD60R1K5CEAUMA1

Description
Infineon MOSFET IPD60R1K5CEAUMA1
Request a Quote Datasheet
Description
Infineon MOSFET IPD60R1K5CEAUMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2172520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172520
MOSFETs 2172520
Infineon MOSFET IPD60R1K5CEAUMA1

Infineon MOSFET IPD60R1K5CEAUMA1

Supplier's Site
MOSFETs - 2172521P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172521P
MOSFETs 2172521P
Infineon MOSFET IPD60R1K5CEAUMA1

Infineon MOSFET IPD60R1K5CEAUMA1

Supplier's Site
MOSFETs - 2172521 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172521
MOSFETs 2172521
Infineon MOSFET IPD60R1K5CEAUMA1

Infineon MOSFET IPD60R1K5CEAUMA1

Supplier's Site
Singapore, Singapore
600V 5A TO252 MOSFET Transistor
278-IPD60R1K5CEAUMA1
600V 5A TO252 MOSFET Transistor 278-IPD60R1K5CEAUMA1
MOSFET N-CH 600V 5A TO252 Product overview: IPD60R1K5CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K5CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 5A TO252 Product overview: IPD60R1K5CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K5CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 963346-IPD60R1K5CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
963346-IPD60R1K5CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 963346-IPD60R1K5CEAUMA1
Win Source Part Number: 963346-IPD60R1K5CEAU MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 1.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 90µA Power Dissipation (Max): 49W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 9.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSS127H6327XTSA2; IPN60R2K1CEATMA1; IPN60R3K4CEATMA1; STN1NK60Z; BSS127S-7; BSS127SSN-7IPD60R1K5 CE; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001396902,IPD60R1K 5CEAUMA1DKR,IPD60R1K 5CEAUMA1TR,IPD60R1K5 CEAUMA1CT,2156-IPD60 R1K5CEAUMA1,ROCINFIP D60R1K5CEAUMA1,IPD60 R1K5CEAUMA1-ND Base Product Number: IPD60R1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 963346-IPD60R1K5CEAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 90µA
Power Dissipation (Max): 49W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 9.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSS127H6327XTSA2; IPN60R2K1CEATMA1; IPN60R3K4CEATMA1; STN1NK60Z; BSS127S-7; BSS127SSN-7IPD60R1K5CE;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001396902,IPD60R1K5CEAUMA1DKR,IPD60R1K5CEAUMA1TR,IPD60R1K5CEAUMA1CT,2156-IPD60R1K5CEAUMA1,ROCINFIPD60R1K5CEAUMA1,IPD60R1K5CEAUMA1-ND
Base Product Number: IPD60R1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R1K5CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R1K5CEAUMA1DKR-ND
Single FETs, MOSFETs IPD60R1K5CEAUMA1DKR-ND
N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R1K5CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R1K5CEAUMA1CT-ND
Single FETs, MOSFETs IPD60R1K5CEAUMA1CT-ND
N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R1K5CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R1K5CEAUMA1TR-ND
Single FETs, MOSFETs IPD60R1K5CEAUMA1TR-ND
N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 5A (Tc) 49W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R1K5CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R1K5CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R1K5CEAUMA1
MOSFET N-CH 600V 5A TO252

MOSFET N-CH 600V 5A TO252

Supplier's Site
Single FETs, MOSFETs - IPD60R1K5CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R1K5CEAUMA1
Single FETs, MOSFETs IPD60R1K5CEAUMA1
MOSFET N-CH 600V 5A TO252

MOSFET N-CH 600V 5A TO252

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 600V, 5A, To-252; Transistor Polarity Infineon - 34AC1676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5A, To-252; Transistor Polarity Infineon
34AC1676
Mosfet, N-Ch, 600V, 5A, To-252; Transistor Polarity Infineon 34AC1676
MOSFET, N-CH, 600V, 5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.26ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.26ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2172520 2172521P 278-IPD60R1K5CEAUMA1 963346-IPD60R1K5CEAUMA1 IPD60R1K5CEAUMA1DKR-ND IPD60R1K5CEAUMA1 IPD60R1K5CEAUMA1 IPD60R1K5CEAUMA1 34AC1676
Product Name MOSFETs MOSFETs 600V 5A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 5A, To-252; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 Tape & Reel (TR) SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 49 milliwatts 49000 milliwatts 49000 milliwatts
Unlock Full Specs
to access all available technical data