Infineon Technologies AG Electronic Surplus - IPD80CN10NG IPD80CN10NG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186188-IPD80CN10NG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186188-IPD80CN10NG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPD80CN10NG - 1186188-IPD80CN10NG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD80CN10NG
1186188-IPD80CN10NG
Electronic Surplus - IPD80CN10NG 1186188-IPD80CN10NG
Manufacturer: Infineon Technologies Win Source Part Number: 1186188-IPD80CN10NG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186188-IPD80CN10NG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186188-IPD80CN10NG
Product Name Electronic Surplus - IPD80CN10NG
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details