Infineon Technologies AG Single FETs, MOSFETs IPD80N04S306ATMA1

Description
N-Channel 40V 90A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 40V 90A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD80N04S306ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80N04S306ATMA1TR-ND
Single FETs, MOSFETs IPD80N04S306ATMA1TR-ND
N-Channel 40V 90A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11

N-Channel 40V 90A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S306ATMA1 - 119784-IPD80N04S306ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S306ATMA1
119784-IPD80N04S306ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S306ATMA1 119784-IPD80N04S306ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 119784-IPD80N04S306A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 52μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 3250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119784-IPD80N04S306ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 52μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 90A TO252 MOSFET Transistor
278-IPD80N04S306ATMA1
40V 90A TO252 MOSFET Transistor 278-IPD80N04S306ATMA1
MOSFET N-CH 40V 90A TO252-3 Product overview: IPD80N04S306ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80N04S306ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 90A TO252-3 Product overview: IPD80N04S306ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80N04S306ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CHANNEL_30/40V

MOSFET N-CHANNEL_30/40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD80N04S306ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD80N04S306ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD80N04S306ATMA1
MOSFET N-CH 40V 90A TO252-3

MOSFET N-CH 40V 90A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD80N04S306ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD80N04S306ATMA1
Single FETs, MOSFETs IPD80N04S306ATMA1
MOSFET N-CH 40V 90A TO252-3

MOSFET N-CH 40V 90A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD80N04S306ATMA1TR-ND 119784-IPD80N04S306ATMA1 278-IPD80N04S306ATMA1 IPD80N04S306ATMA1 IPD80N04S306ATMA1 IPD80N04S306ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S306ATMA1 40V 90A TO252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts 40 volts
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data