Summary of Features
N-channel - Normal Level - Enhancement mode
AEC qualified
MSL1 up to 260°C peak reflow
175°C operating temperature
Green Product (RoHS compliant)
100% Avalanche tested
Simulation/SPICE-Mod
el
Applications
48 V to 12 V DC-DC converter
Automotive 48 V battery management system (BMS)
Domain controller for ADAS and autonomous driving
Electric vehicle (EV) drivetrain system
Multi-purpose camera
Designers who used this product also designed with
BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch
BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch
IR38063M | Integrated POL Voltage Regulators
BSZ123N08NS3 G | N-Channel Power MOSFET
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
TLF35584QVVS1 | OPTIREG™ PMIC
IPZ40N04S5L-7R4 | Automotive MOSFET
BSR316P | Small signal/small power MOSFET
BSS670S2L | Small signal/small power MOSFET
TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO)
SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD
BSS316N | Small signal/small power MOSFET
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch
BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch
IR38063M | Integrated POL Voltage Regulators
BSZ123N08NS3 G | N-Channel Power MOSFET
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
TLF35584QVVS1 | OPTIREG™ PMIC
IPZ40N04S5L-7R4 | Automotive MOSFET
BSR316P | Small signal/small power MOSFET
1 2 3 4
Summary of Features
- N-channel - Normal Level - Enhancement mode
- AEC qualified
- MSL1 up to 260°C peak reflow
- 175°C operating temperature
- Green Product (RoHS compliant)
- 100% Avalanche tested
Simulation/SPICE-Model
Applications
- 48 V to 12 V DC-DC converter
- Automotive 48 V battery management system (BMS)
- Domain controller for ADAS and autonomous driving
- Electric vehicle (EV) drivetrain system
- Multi-purpose camera
Designers who used this product also designed with
- BTS50025-1TAD |
Power PROFET™ + 12/24/48V | automotive smart high-side switch
- BTT6030-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- IR38063M |
Integrated POL Voltage Regulators
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- BSR316P |
Small signal/small power MOSFET
- BSS670S2L |
Small signal/small power MOSFET
- TLS205B0EJ V33 |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC264D-40F200N BC |
AURIX™ Family – TC26xD
- BSS316N |
Small signal/small power MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BTS50025-1TAD |
Power PROFET™ + 12/24/48V | automotive smart high-side switch
- BTT6030-2ERA |
PROFET™ + 24V | automotive smart high-side switch
- IR38063M |
Integrated POL Voltage Regulators
- BSZ123N08NS3 G |
N-Channel Power MOSFET
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- BSR316P |
Small signal/small power MOSFET
1
2
3
4