CONSUMER Product overview: IPD60R460CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R460CEAUMA1
Win Source Part Number: 1206312-IPD60R460CEA
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Alternative Parts (Cross-Reference): IPD60R460CE; SP001396882;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001396882
Base Product Number: IPD60R460
Product Status: Not For New Designs
CONSUMER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IPD60R460CEAUMA1TR-ND | 278-IPD60R460CEAUMA1 | 1206312-IPD60R460CEAUMA1 | IPD60R460CEAUMA1 | IPD60R460CEAUMA1 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3 | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts |