Infineon Technologies AG 600V 6A TO252 MOSFET Transistor IPD60R600P7ATMA1

Description
MOSFET N-CH 600V 6A TO252-3 Product overview: IPD60R600P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 6A TO252-3 Product overview: IPD60R600P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P7ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6A TO252 MOSFET Transistor
278-IPD60R600P7ATMA1
600V 6A TO252 MOSFET Transistor 278-IPD60R600P7ATMA1
MOSFET N-CH 600V 6A TO252-3 Product overview: IPD60R600P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6A TO252-3 Product overview: IPD60R600P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R600P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600P7ATMA1TR-ND
Single FETs, MOSFETs IPD60R600P7ATMA1TR-ND
N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600P7ATMA1CT-ND
Single FETs, MOSFETs IPD60R600P7ATMA1CT-ND
N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600P7ATMA1DKR-ND
Single FETs, MOSFETs IPD60R600P7ATMA1DKR-ND
N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 6A (Tc) 30W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961270-IPD60R600P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961270-IPD60R600P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961270-IPD60R600P7ATMA1
Win Source Part Number: 961270-IPD60R600P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 1.7A, 10V Vgs(th) (Max) @ Id: 4V @ 80µA Power Dissipation (Max): 30W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 363 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R600P7ATMA1IPD6 0R600P7; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001606046,IPD60R60 0P7ATMA1DKR,IPD60R60 0P7ATMA1CT,IPD60R600 P7ATMA1TR Base Product Number: IPD60R600 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 961270-IPD60R600P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 1.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 80µA
Power Dissipation (Max): 30W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 363 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPD60R600P7ATMA1IPD60R600P7;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001606046,IPD60R600P7ATMA1DKR,IPD60R600P7ATMA1CT,IPD60R600P7ATMA1TR
Base Product Number: IPD60R600
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2172528P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172528P
MOSFETs 2172528P
Infineon MOSFET IPD60R600P7ATMA1

Infineon MOSFET IPD60R600P7ATMA1

Supplier's Site
MOSFETs - 2172528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172528
MOSFETs 2172528
Infineon MOSFET IPD60R600P7ATMA1

Infineon MOSFET IPD60R600P7ATMA1

Supplier's Site
MOSFETs - 2172527 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172527
MOSFETs 2172527
Infineon MOSFET IPD60R600P7ATMA1

Infineon MOSFET IPD60R600P7ATMA1

Supplier's Site
Single FETs, MOSFETs - IPD60R600P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R600P7ATMA1
Single FETs, MOSFETs IPD60R600P7ATMA1
MOSFET N-CH 600V 6A TO252-3

MOSFET N-CH 600V 6A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R600P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R600P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R600P7ATMA1
MOSFET N-CH 600V 6A TO252-3

MOSFET N-CH 600V 6A TO252-3

Supplier's Site
Mosfet, N-Ch, 600V, 6A, To-252; Transistor Polarity Infineon - 34AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 6A, To-252; Transistor Polarity Infineon
34AC1682
Mosfet, N-Ch, 600V, 6A, To-252; Transistor Polarity Infineon 34AC1682
MOSFET, N-CH, 600V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.49ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.49ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now Datasheet
MOSFET N-CH 650V 6A TO252-3 - 376-IPD60R600P7ATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 6A TO252-3
376-IPD60R600P7ATMA1
MOSFET N-CH 650V 6A TO252-3 376-IPD60R600P7ATMA1
MOSFET N-CH 650V 6A TO252-3

MOSFET N-CH 650V 6A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R600P7ATMA1 IPD60R600P7ATMA1TR-ND 961270-IPD60R600P7ATMA1 2172528P 2172528 IPD60R600P7ATMA1 IPD60R600P7ATMA1 34AC1682 IPD60R600P7ATMA1 376-IPD60R600P7ATMA1
Product Name 600V 6A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 6A, To-252; Transistor Polarity Infineon MOSFET MOSFET N-CH 650V 6A TO252-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 600 volts 600 volts 600 volts
PD 30 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products