Infineon Technologies AG Single FETs, MOSFETs IPD95R450PFD7ATMA1

Description
MOSFET N-CH 950V 13.3A TO252-3
Request a Quote Datasheet
Description
MOSFET N-CH 950V 13.3A TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD95R450PFD7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD95R450PFD7ATMA1CT-ND
Single FETs, MOSFETs 448-IPD95R450PFD7ATMA1CT-ND
MOSFET N-CH 950V 13.3A TO252-3

MOSFET N-CH 950V 13.3A TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD95R450PFD7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD95R450PFD7ATMA1TR-ND
Single FETs, MOSFETs 448-IPD95R450PFD7ATMA1TR-ND
MOSFET N-CH 950V 13.3A TO252-3

MOSFET N-CH 950V 13.3A TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD95R450PFD7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD95R450PFD7ATMA1DKR-ND
Single FETs, MOSFETs 448-IPD95R450PFD7ATMA1DKR-ND
MOSFET N-CH 950V 13.3A TO252-3

MOSFET N-CH 950V 13.3A TO252-3

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD95R450PFD7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD95R450PFD7ATMA1
MOSFET N-CH 950V 13.3A TO252-3

MOSFET N-CH 950V 13.3A TO252-3

Supplier's Site
950 V Coolmos Pfd7 Infineon - 62AK3788 - Newark, An Avnet Company
Chicago, IL, United States
950 V Coolmos Pfd7 Infineon
62AK3788
950 V Coolmos Pfd7 Infineon 62AK3788
950 V COOLMOS PFD7

950 V COOLMOS PFD7

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors
Product Number 448-IPD95R450PFD7ATMA1CT-ND IPD95R450PFD7ATMA1 62AK3788
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 950 V Coolmos Pfd7 Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details