Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD60R400CEAUMA1

Description
Win Source Part Number: 1161294-IPD60R400CEA UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CE Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14.7A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 3.5V @ 300µA Power Dissipation (Max): 112W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-2 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R400CE; SP001396880; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD60R400CEAUMA1-ND, 2156-IPD60R400CEAUMA 1,IPD60R400CEAUMA1DK R,IPD60R400CEAUMA1CT ,IPD60R400CEAUMA1TR, INFINFIPD60R400CEAUM A1,SP001396880 Base Product Number: IPD60R400 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1161294-IPD60R400CEA UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CE Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14.7A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 3.5V @ 300µA Power Dissipation (Max): 112W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-2 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R400CE; SP001396880; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD60R400CEAUMA1-ND, 2156-IPD60R400CEAUMA 1,IPD60R400CEAUMA1DK R,IPD60R400CEAUMA1CT ,IPD60R400CEAUMA1TR, INFINFIPD60R400CEAUM A1,SP001396880 Base Product Number: IPD60R400 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1161294-IPD60R400CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1161294-IPD60R400CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1161294-IPD60R400CEAUMA1
Win Source Part Number: 1161294-IPD60R400CEA UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CE Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14.7A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 3.5V @ 300µA Power Dissipation (Max): 112W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-2 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R400CE; SP001396880; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD60R400CEAUMA1-ND, 2156-IPD60R400CEAUMA 1,IPD60R400CEAUMA1DK R,IPD60R400CEAUMA1CT ,IPD60R400CEAUMA1TR, INFINFIPD60R400CEAUM A1,SP001396880 Base Product Number: IPD60R400 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1161294-IPD60R400CEAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ CE
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 14.7A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 300µA
Power Dissipation (Max): 112W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-2
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPD60R400CE; SP001396880;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD60R400CEAUMA1-ND,2156-IPD60R400CEAUMA1,IPD60R400CEAUMA1DKR,IPD60R400CEAUMA1CT,IPD60R400CEAUMA1TR,INFINFIPD60R400CEAUMA1,SP001396880
Base Product Number: IPD60R400
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R400CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R400CEAUMA1DKR-ND
Single FETs, MOSFETs IPD60R400CEAUMA1DKR-ND
N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R400CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R400CEAUMA1CT-ND
Single FETs, MOSFETs IPD60R400CEAUMA1CT-ND
N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R400CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R400CEAUMA1TR-ND
Single FETs, MOSFETs IPD60R400CEAUMA1TR-ND
N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

N-Channel 600V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2

Buy Now Datasheet
MOSFETs - 2172525 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172525
MOSFETs 2172525
Infineon MOSFET IPD60R400CEAUMA1

Infineon MOSFET IPD60R400CEAUMA1

Supplier's Site
MOSFETs - 2172526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172526
MOSFETs 2172526
Infineon MOSFET IPD60R400CEAUMA1

Infineon MOSFET IPD60R400CEAUMA1

Supplier's Site
MOSFETs - 2172526P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172526P
MOSFETs 2172526P
Infineon MOSFET IPD60R400CEAUMA1

Infineon MOSFET IPD60R400CEAUMA1

Supplier's Site
Singapore, Singapore
600V 14.7A TO252 MOSFET Transistor
278-IPD60R400CEAUMA1
600V 14.7A TO252 MOSFET Transistor 278-IPD60R400CEAUMA1
MOSFET N-CH 600V 14.7A TO252 Product overview: IPD60R400CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R400CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 14.7A TO252 Product overview: IPD60R400CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R400CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R400CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R400CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R400CEAUMA1
MOSFET N-CH 600V 14.7A TO252

MOSFET N-CH 600V 14.7A TO252

Supplier's Site
Mosfet, N-Ch, 600V, 14.7A, To-252; Transistor Polarity Infineon - 34AC1681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 14.7A, To-252; Transistor Polarity Infineon
34AC1681
Mosfet, N-Ch, 600V, 14.7A, To-252; Transistor Polarity Infineon 34AC1681
MOSFET, N-CH, 600V, 14.7A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:14.7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 14.7A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:14.7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD60R400CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R400CEAUMA1
Single FETs, MOSFETs IPD60R400CEAUMA1
MOSFET N-CH 600V 14.7A TO252

MOSFET N-CH 600V 14.7A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1161294-IPD60R400CEAUMA1 IPD60R400CEAUMA1DKR-ND 2172525 2172526P 278-IPD60R400CEAUMA1 IPD60R400CEAUMA1 IPD60R400CEAUMA1 34AC1681 IPD60R400CEAUMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs 600V 14.7A TO252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 14.7A, To-252; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 112000 milliwatts 112 milliwatts 112000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
N-Channel 42A 55V 0.0145ohm MOSFET Transistor - 278-AUIRFR2905ZTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 110000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers