Infineon Technologies AG Single FETs, MOSFETs IPD65R1K4CFDATMA1

Description
N-Channel 650V 2.8A (Tc) 28.4W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 650V 2.8A (Tc) 28.4W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD65R1K4CFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD65R1K4CFDATMA1TR-ND
Single FETs, MOSFETs 448-IPD65R1K4CFDATMA1TR-ND
N-Channel 650V 2.8A (Tc) 28.4W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 2.8A (Tc) 28.4W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R1K4CFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R1K4CFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R1K4CFDATMA1
MOSFET N-CH 650V 2.8A TO252-3

MOSFET N-CH 650V 2.8A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 448-IPD65R1K4CFDATMA1TR-ND IPD65R1K4CFDATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Automotive 250V 6.6A MOSFET Transistor - 278-AUIRF7799L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4300 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers