Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380C6 IPD60R380C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017325-IPD60R380C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017325-IPD60R380C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380C6 - 017325-IPD60R380C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380C6
017325-IPD60R380C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380C6 017325-IPD60R380C6
Manufacturer: Infineon Technologies Win Source Part Number: 017325-IPD60R380C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 320μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017325-IPD60R380C6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 320μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 10.6A TO252 MOSFET Transistor
278-IPD60R380C6
600V 10.6A TO252 MOSFET Transistor 278-IPD60R380C6
MOSFET N-CH 600V 10.6A TO252-3 Product overview: IPD60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R380C6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10.6A TO252-3 Product overview: IPD60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R380C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R380C6INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R380C6INTR-ND
Single FETs, MOSFETs IPD60R380C6INTR-ND
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 10.6A DPAK-2

MOSFET N-Ch 600V 10.6A DPAK-2

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IPD60R380C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IPD60R380C6
Integrated Circuits (ICs) - Transistors - MOSFETs IPD60R380C6
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Single FETs, MOSFETs - IPD60R380C6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R380C6
Single FETs, MOSFETs IPD60R380C6
MOSFET N-CH 600V 10.6A TO252-3

MOSFET N-CH 600V 10.6A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017325-IPD60R380C6 278-IPD60R380C6 IPD60R380C6INTR-ND IPD60R380C6 IPD60R380C6 IPD60R380C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380C6 600V 10.6A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Integrated Circuits (ICs) - Transistors - MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 83000 milliwatts 83 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data