Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ65R080CFD7A IPDQ65R080CFD7A

Description
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 80mΩ IPDQ65R080CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Top side cooling further supports increased power density, reduces parasitic source inductance and comes with Kelvin source pin and 3.2 mm creepage distance. Summary of Features AEC-Q101 qualified For hard- and soft-switching topologies Intrinsic fast body diode Reduced parasitic source inductance Kelvin source pin High current capability High power dissipation, Ptot 694 W/25°C Creepage distance of 3.2 mm for HV Benefits Better utilization of PCB space Highest reliability for automotive appl. Optimized power loop Decoupling of thermals from substrate Enabling of higher power density designs Scalable for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers HV-LV DC-DC converters Auxiliary power supplies Applications AC-DC auxiliary power supplies High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs 1 2
Request a Quote Datasheet
Description
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 80mΩ IPDQ65R080CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Top side cooling further supports increased power density, reduces parasitic source inductance and comes with Kelvin source pin and 3.2 mm creepage distance. Summary of Features AEC-Q101 qualified For hard- and soft-switching topologies Intrinsic fast body diode Reduced parasitic source inductance Kelvin source pin High current capability High power dissipation, Ptot 694 W/25°C Creepage distance of 3.2 mm for HV Benefits Better utilization of PCB space Highest reliability for automotive appl. Optimized power loop Decoupling of thermals from substrate Enabling of higher power density designs Scalable for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers HV-LV DC-DC converters Auxiliary power supplies Applications AC-DC auxiliary power supplies High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ65R080CFD7A - IPDQ65R080CFD7A - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ65R080CFD7A
IPDQ65R080CFD7A
Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ65R080CFD7A IPDQ65R080CFD7A
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 80mΩ IPDQ65R080CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Top side cooling further supports increased power density, reduces parasitic source inductance and comes with Kelvin source pin and 3.2 mm creepage distance. Summary of Features AEC-Q101 qualified For hard- and soft-switching topologies Intrinsic fast body diode Reduced parasitic source inductance Kelvin source pin High current capability High power dissipation, Ptot 694 W/25°C Creepage distance of 3.2 mm for HV Benefits Better utilization of PCB space Highest reliability for automotive appl. Optimized power loop Decoupling of thermals from substrate Enabling of higher power density designs Scalable for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers HV-LV DC-DC converters Auxiliary power supplies Applications AC-DC auxiliary power supplies High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IAUTN12S5N018T | Automotive MOSFET IAUCN04S7N005 | Automotive MOSFET TLF35585QVS02 | OPTIREG™ PMIC AUIR3241STR | Gate driver ICs 1 2

650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling

The 80mΩ IPDQ65R080CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Top side cooling further supports increased power density, reduces parasitic source inductance and comes with Kelvin source pin and
3.2 mm creepage distance.


Summary of Features

  • AEC-Q101 qualified
  • For hard- and soft-switching topologies
  • Intrinsic fast body diode
  • Reduced parasitic source inductance
  • Kelvin source pin
  • High current capability
  • High power dissipation, Ptot 694 W/25°C
  • Creepage distance of 3.2 mm for HV

Benefits

  • Better utilization of PCB space
  • Highest reliability for automotive appl.
  • Optimized power loop
  • Decoupling of thermals from substrate
  • Enabling of higher power density designs
  • Scalable for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
  • HV-LV DC-DC converters
  • Auxiliary power supplies

Applications

  • AC-DC auxiliary power supplies
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IAUCN04S7N005 |
    Automotive MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC
  • AUIR3241STR |
    Gate driver ICs
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IAUTN12S5N018T |
    Automotive MOSFET
  • IAUCN04S7N005 |
    Automotive MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC
  • AUIR3241STR |
    Gate driver ICs
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IAUTN12S5N018T |
    Automotive MOSFET
  • IAUCN04S7N005 |
    Automotive MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC
  • AUIR3241STR |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPDQ65R080CFD7A
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ65R080CFD7A
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details