Infineon Technologies AG Single FETs, MOSFETs IPDD60R125G7XTMA1

Description
N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPDD60R125G7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDD60R125G7XTMA1DKR-ND
Single FETs, MOSFETs IPDD60R125G7XTMA1DKR-ND
N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - IPDD60R125G7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDD60R125G7XTMA1CT-ND
Single FETs, MOSFETs IPDD60R125G7XTMA1CT-ND
N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - IPDD60R125G7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDD60R125G7XTMA1TR-ND
Single FETs, MOSFETs IPDD60R125G7XTMA1TR-ND
N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 20A (Tc) 120W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
MOSFETs - 2583874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583874
MOSFETs 2583874
INFINEON MOSFET IPDD60R125G7XTMA1

INFINEON MOSFET IPDD60R125G7XTMA1

Supplier's Site
MOSFETs - 2583875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583875
MOSFETs 2583875
INFINEON MOSFET IPDD60R125G7XTMA1

INFINEON MOSFET IPDD60R125G7XTMA1

Supplier's Site
MOSFETs - 2583875P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583875P
MOSFETs 2583875P
INFINEON MOSFET IPDD60R125G7XTMA1

INFINEON MOSFET IPDD60R125G7XTMA1

Supplier's Site
MOSFET NCH 650V 54A PG-HDSOP-10 - 376-IPDD60R125G7XTMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 650V 54A PG-HDSOP-10
376-IPDD60R125G7XTMA1
MOSFET NCH 650V 54A PG-HDSOP-10 376-IPDD60R125G7XTMA1
MOSFET NCH 650V 54A PG-HDSOP-10

MOSFET NCH 650V 54A PG-HDSOP-10

Supplier's Site
Single FETs, MOSFETs - IPDD60R125G7XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPDD60R125G7XTMA1
Single FETs, MOSFETs IPDD60R125G7XTMA1
MOSFET N-CH 600V 20A HDSOP-10

MOSFET N-CH 600V 20A HDSOP-10

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R125G7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R125G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R125G7XTMA1
MOSFET N-CH 600V 20A HDSOP-10

MOSFET N-CH 600V 20A HDSOP-10

Supplier's Site
Mosfet, N-Ch, 600V, 20A, Hdsop; Transistor Polarity Infineon - 59AC7042 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20A, Hdsop; Transistor Polarity Infineon
59AC7042
Mosfet, N-Ch, 600V, 20A, Hdsop; Transistor Polarity Infineon 59AC7042
MOSFET, N-CH, 600V, 20A, HDSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.108ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20A, HDSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.108ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPDD60R125G7XTMA1DKR-ND 2583874 376-IPDD60R125G7XTMA1 IPDD60R125G7XTMA1 IPDD60R125G7XTMA1 59AC7042 IPDD60R125G7XTMA1
Product Name Single FETs, MOSFETs MOSFETs MOSFET NCH 650V 54A PG-HDSOP-10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 20A, Hdsop; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 10-PowerSOP Module HDSOP 10-PowerSOP Module 10V TO-3
PD 120000 milliwatts 120000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data