Infineon Technologies AG Electronic Surplus - IPD65R600C6 IPD65R600C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186179-IPD65R600C6 Family Name: IPD65R600C6 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SiHD6N65E-GE3; STD11N60M2-EP; STD11NM60ND; STD12N60DM2AG ; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186179-IPD65R600C6 Family Name: IPD65R600C6 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SiHD6N65E-GE3; STD11N60M2-EP; STD11NM60ND; STD12N60DM2AG ; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPD65R600C6 - 1186179-IPD65R600C6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD65R600C6
1186179-IPD65R600C6
Electronic Surplus - IPD65R600C6 1186179-IPD65R600C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186179-IPD65R600C6 Family Name: IPD65R600C6 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SiHD6N65E-GE3; STD11N60M2-EP; STD11NM60ND; STD12N60DM2AG ; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186179-IPD65R600C6
Family Name: IPD65R600C6
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): SiHD6N65E-GE3; STD11N60M2-EP; STD11NM60ND; STD12N60DM2AG ;
Introduction Date: September 21, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 7.3A DPAK-2 CoolMOS C6

MOSFET N-Ch 700V 7.3A DPAK-2 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186179-IPD65R600C6 IPD65R600C6
Product Name Electronic Surplus - IPD65R600C6 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single IGBTs - AIKQ120N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers