Infineon Technologies AG Single FETs, MOSFETs IPD60R380E6BTMA1

Description
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD60R380E6BTMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R380E6BTMA1-ND
Single FETs, MOSFETs IPD60R380E6BTMA1-ND
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
600V 10.6A TO252 MOSFET Transistor
278-IPD60R380E6BTMA1
600V 10.6A TO252 MOSFET Transistor 278-IPD60R380E6BTMA1
MOSFET N-CH 600V 10.6A TO252-3 Product overview: IPD60R380E6BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R380E6BTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10.6A TO252-3 Product overview: IPD60R380E6BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R380E6BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380E6BTMA1 - 130205-IPD60R380E6BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380E6BTMA1
130205-IPD60R380E6BTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380E6BTMA1 130205-IPD60R380E6BTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 130205-IPD60R380E6BT MA1 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 155°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 300μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 130205-IPD60R380E6BTMA1
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 155°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 300μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R380E6BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R380E6BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R380E6BTMA1
MOSFET N-CH 600V 10.6A TO252-3

MOSFET N-CH 600V 10.6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD60R380E6BTMA1-ND 278-IPD60R380E6BTMA1 130205-IPD60R380E6BTMA1 IPD60R380E6BTMA1
Product Name Single FETs, MOSFETs 600V 10.6A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R380E6BTMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Bulk SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data