Infineon Technologies AG
Single FETs, MOSFETs
IPF015N10N5ATMA1
Description
TRENCH >=100V
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRENCH >=100V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Transistors |
RF Transistors |
|
Product Number
|
448-IPF015N10N5ATMA1DKR-ND |
IPF015N10N5ATMA1 |
|
Product Name
|
Single FETs, MOSFETs |
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Polarity
|
N-Channel
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
Package Type
TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range
Automotive
View Details
6 suppliers
Transistor Technology / Material
GaN
Power Gain
16 dB
Operating Frequency
0.0 to 3500 MHz
View Details