Manufacturer: Infineon Technologies
Win Source Part Number: 1186187-IPD75N04S4-0
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
MOSFETs N-Ch 40V 75A DPAK-2 OptiMOS-T2 Product overview: IPD75N04S4-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD75N04S4-06 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 75A DPAK-2 OptiMOS-T2
IPD75N04 - 20V-40V N-CHANNEL AUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186187-IPD75N04S4-06 | 2088-IPD75N04S4-06 | IPD75N04S4-06 | IPD75N04S4-06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD75N04S4-06 | 40V 75A DPAK MOSFET Transistor | MOSFET | Single FETs, MOSFETs |
| Package Type | SOT3 | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 58 milliwatts | 58000 milliwatts | ||
| Packing Method | Reel |