Infineon Technologies AG 40V 80A DPAK MOSFET Transistor IPD80N04S3-06

Description
MOSFETs N-Ch 40V 80A DPAK-2 OptiMOS-T Product overview: IPD80N04S3-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD80N04S3-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 40V 80A DPAK-2 OptiMOS-T Product overview: IPD80N04S3-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD80N04S3-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 80A DPAK MOSFET Transistor
2088-IPD80N04S3-06
40V 80A DPAK MOSFET Transistor 2088-IPD80N04S3-06
MOSFETs N-Ch 40V 80A DPAK-2 OptiMOS-T Product overview: IPD80N04S3-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD80N04S3-06 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 80A DPAK-2 OptiMOS-T Product overview: IPD80N04S3-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD80N04S3-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S3-06 - 1045894-IPD80N04S3-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S3-06
1045894-IPD80N04S3-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S3-06 1045894-IPD80N04S3-06
Manufacturer: Infineon Technologies Win Source Part Number: 1045894-IPD80N04S3-0 6 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 52μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 3250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045894-IPD80N04S3-06
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 52μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 80A DPAK-2 OptiMOS-T

MOSFET N-Ch 40V 80A DPAK-2 OptiMOS-T

Buy Now Datasheet
Single FETs, MOSFETs - IPD80N04S3-06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD80N04S3-06
Single FETs, MOSFETs IPD80N04S3-06
OPTLMOS N-CHANNEL POWER MOSFET

OPTLMOS N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPD80N04S3-06 1045894-IPD80N04S3-06 IPD80N04S3-06 IPD80N04S3-06
Product Name 40V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80N04S3-06 MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 100 milliwatts 100000 milliwatts 100000 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Cut Reel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers