Infineon Technologies AG 600V 7.3A TO252 MOSFET Transistor IPD60R600C6ATMA1

Description
MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600C6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600C6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.3A TO252 MOSFET Transistor
278-IPD60R600C6ATMA1
600V 7.3A TO252 MOSFET Transistor 278-IPD60R600C6ATMA1
MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600C6ATMA1 - 105402-IPD60R600C6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600C6ATMA1
105402-IPD60R600C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600C6ATMA1 105402-IPD60R600C6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 105402-IPD60R600C6AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 200μA Max Gate Charge: 20.5nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 105402-IPD60R600C6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 200μA
Max Gate Charge: 20.5nC @ 10V
Max Input Capacitance: 440pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600C6ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600C6ATMA1DKR-ND
Single FETs, MOSFETs IPD60R600C6ATMA1DKR-ND
N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600C6ATMA1TR-ND
Single FETs, MOSFETs IPD60R600C6ATMA1TR-ND
N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600C6ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600C6ATMA1CT-ND
Single FETs, MOSFETs IPD60R600C6ATMA1CT-ND
N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFET N-Ch 600V 20.2A DPAK-2

MOSFET N-Ch 600V 20.2A DPAK-2

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600C6ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R600C6ATMA1
Single FETs, MOSFETs IPD60R600C6ATMA1
MOSFET N-CH 600V 7.3A TO252-3

MOSFET N-CH 600V 7.3A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R600C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R600C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R600C6ATMA1
MOSFET N-CH 600V 7.3A TO252-3

MOSFET N-CH 600V 7.3A TO252-3

Supplier's Site
Mosfet, N Ch, 600V, 7.3A, To-252-3; Channel Type Infineon - 30T1837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 7.3A, To-252-3; Channel Type Infineon
30T1837
Mosfet, N Ch, 600V, 7.3A, To-252-3; Channel Type Infineon 30T1837
MOSFET, N CH, 600V, 7.3A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 600V, 7.3A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R600C6ATMA1 105402-IPD60R600C6ATMA1 IPD60R600C6ATMA1DKR-ND IPD60R600C6ATMA1 IPD60R600C6ATMA1 IPD60R600C6ATMA1 30T1837
Product Name 600V 7.3A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600C6ATMA1 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 7.3A, To-252-3; Channel Type Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts 600 volts
PD 63 milliwatts 63000 milliwatts 63000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data