Infineon Technologies AG Single FETs, MOSFETs IPD65R380C6ATMA1

Description
N-Channel 650V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 650V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD65R380C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R380C6ATMA1TR-ND
Single FETs, MOSFETs IPD65R380C6ATMA1TR-ND
N-Channel 650V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380C6ATMA1 - 921288-IPD65R380C6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380C6ATMA1
921288-IPD65R380C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380C6ATMA1 921288-IPD65R380C6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921288-IPD65R380C6AT MA1 Series: CoolMOS™ C6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPD65R380 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SP001117734, IPD65R380C6ATMA1TR, IPD65R380C6ATMA1DKR, IPD65R380C6ATMA1CT, IPD65R380C6ATMA1-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 921288-IPD65R380C6ATMA1
Series: CoolMOS™ C6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IPD65R380
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SP001117734, IPD65R380C6ATMA1TR, IPD65R380C6ATMA1DKR, IPD65R380C6ATMA1CT, IPD65R380C6ATMA1-ND

Buy Now Datasheet
Singapore, Singapore
650V 10.6A TO252 MOSFET Transistor
278-IPD65R380C6ATMA1
650V 10.6A TO252 MOSFET Transistor 278-IPD65R380C6ATMA1
MOSFET N-CH 650V 10.6A TO252-3 Product overview: IPD65R380C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R380C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 10.6A TO252-3 Product overview: IPD65R380C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R380C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R380C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R380C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R380C6ATMA1
MOSFET N-CH 650V 10.6A TO252-3

MOSFET N-CH 650V 10.6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD65R380C6ATMA1TR-ND 921288-IPD65R380C6ATMA1 278-IPD65R380C6ATMA1 IPD65R380C6ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R380C6ATMA1 650V 10.6A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data