Infineon Technologies AG Automotive 100V 70A DPAK MOSFET Transistor IPD70N10S3-12

Description
Trans MOSFET N-CH 100V 70A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 70A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70N10S3-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 70A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 70A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70N10S3-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 70A DPAK MOSFET Transistor
278-IPD70N10S3-12
Automotive 100V 70A DPAK MOSFET Transistor 278-IPD70N10S3-12
Trans MOSFET N-CH 100V 70A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 70A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70N10S3-12 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 70A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD70N10S3-12 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 70A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70N10S3-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70N10S3-12 - 1186184-IPD70N10S3-12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70N10S3-12
1186184-IPD70N10S3-12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70N10S3-12 1186184-IPD70N10S3-12
Manufacturer: Infineon Technologies Win Source Part Number: 1186184-IPD70N10S3-1 2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186184-IPD70N10S3-12
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 70A DPAK-2 OptiMOS-T

MOSFET N-Ch 100V 70A DPAK-2 OptiMOS-T

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD70N10S3-12 1186184-IPD70N10S3-12 IPD70N10S3-12
Product Name Automotive 100V 70A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70N10S3-12 MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data