Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R750E6ATMA1 IPD60R750E6ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 105369-IPD60R750E6AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 170μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 373pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 105369-IPD60R750E6AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 170μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 373pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R750E6ATMA1 - 105369-IPD60R750E6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R750E6ATMA1
105369-IPD60R750E6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R750E6ATMA1 105369-IPD60R750E6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 105369-IPD60R750E6AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 170μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 373pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 105369-IPD60R750E6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5.7A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 170μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 373pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 5.7A TO252 MOSFET Transistor
278-IPD60R750E6ATMA1
600V 5.7A TO252 MOSFET Transistor 278-IPD60R750E6ATMA1
MOSFET N-CH 600V 5.7A TO252-3 Product overview: IPD60R750E6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R750E6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 5.7A TO252-3 Product overview: IPD60R750E6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R750E6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R750E6ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R750E6ATMA1-ND
Single FETs, MOSFETs IPD60R750E6ATMA1-ND
N-Channel 600V 5.7A (Tc) 48W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 5.7A (Tc) 48W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R750E6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R750E6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R750E6ATMA1
MOSFET N-CH 600V 5.7A TO252-3

MOSFET N-CH 600V 5.7A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 105369-IPD60R750E6ATMA1 278-IPD60R750E6ATMA1 IPD60R750E6ATMA1-ND IPD60R750E6ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R750E6ATMA1 600V 5.7A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 48000 milliwatts 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers