Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD640N06LG IPD640N06LG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 724019-IPD640N06LG Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 12+Rohs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 724019-IPD640N06LG Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 12+Rohs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD640N06LG - 724019-IPD640N06LG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD640N06LG
724019-IPD640N06LG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD640N06LG 724019-IPD640N06LG
Manufacturer: Infineon Technologies Win Source Part Number: 724019-IPD640N06LG Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 12+Rohs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 724019-IPD640N06LG
Manufacturer Homepage: www.infineon.com
Reference case: TO252
Reference Date Code: 12+Rohs
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-IPD640N06LG
MOSFET Transistor 285-IPD640N06LG
OptiMOS® Power-Transistor Product overview: IPD640N06LG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD640N06LG can be used for catalog matching and distributor lookup.

OptiMOS® Power-Transistor Product overview: IPD640N06LG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD640N06LG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 724019-IPD640N06LG 285-IPD640N06LG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD640N06LG MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers