Infineon Technologies AG 650V 16.1A TO252 MOSFET Transistor IPD65R250C6XTMA1

Description
MOSFET N-CH 650V 16.1A TO252-3 Product overview: IPD65R250C6XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R250C6XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 16.1A TO252-3 Product overview: IPD65R250C6XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R250C6XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 16.1A TO252 MOSFET Transistor
278-IPD65R250C6XTMA1
650V 16.1A TO252 MOSFET Transistor 278-IPD65R250C6XTMA1
MOSFET N-CH 650V 16.1A TO252-3 Product overview: IPD65R250C6XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R250C6XTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 16.1A TO252-3 Product overview: IPD65R250C6XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R250C6XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD65R250C6XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R250C6XTMA1TR-ND
Single FETs, MOSFETs IPD65R250C6XTMA1TR-ND
N-Channel 650V 16.1A (Tc) 208.3W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 16.1A (Tc) 208.3W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250C6XTMA1 - 1045884-IPD65R250C6XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250C6XTMA1
1045884-IPD65R250C6XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250C6XTMA1 1045884-IPD65R250C6XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045884-IPD65R250C6X TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 400μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 950pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045884-IPD65R250C6XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 16.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 400μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 950pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R250C6XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R250C6XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R250C6XTMA1
MOSFET N-CH 650V 16.1A TO252-3

MOSFET N-CH 650V 16.1A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD65R250C6XTMA1 IPD65R250C6XTMA1TR-ND 1045884-IPD65R250C6XTMA1 IPD65R250C6XTMA1
Product Name 650V 16.1A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250C6XTMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 208300 milliwatts 208300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 950 pF @ 100 V
Unlock Full Specs
to access all available technical data