Infineon Technologies AG Single FETs, MOSFETs IPDD60R102G7XTMA1

Description
N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote
Description
N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPDD60R102G7 is a 600V N-channel MOSFET designed for high-performance applications. It features a continuous drain current rating of 23A and a maximum pulsed drain current of 66A. The device has a low on-resistance (RDS(on)) of 102 mΩ, which contributes to improved efficiency in power conversion applications. The MOSFET is housed in a DDPAK package, which includes a 4-pin Kelvin Source configuration that minimizes parasitic inductance, enhancing switching performance. This MOSFET is suitable for both hard and soft switching applications, including Power Factor Correction (PFC) and high-performance LLC converters. It is compliant with MSL1 standards and is Pb-free, making it suitable for industrial applications. The device can operate at junction temperatures up to 150°C and has a maximum power dissipation of 139W at 25°C. Its robust design and thermal characteristics make it a viable choice for high current designs in sectors such as computing, telecom, and renewable energy systems.

Datasheet Summary
Powered by GS/AI

The IPDD60R102G7 is a 600V N-channel MOSFET designed for high-performance applications. It features a continuous drain current rating of 23A and a maximum pulsed drain current of 66A. The device has a low on-resistance (RDS(on)) of 102 mΩ, which contributes to improved efficiency in power conversion applications. The MOSFET is housed in a DDPAK package, which includes a 4-pin Kelvin Source configuration that minimizes parasitic inductance, enhancing switching performance. This MOSFET is suitable for both hard and soft switching applications, including Power Factor Correction (PFC) and high-performance LLC converters. It is compliant with MSL1 standards and is Pb-free, making it suitable for industrial applications. The device can operate at junction temperatures up to 150°C and has a maximum power dissipation of 139W at 25°C. Its robust design and thermal characteristics make it a viable choice for high current designs in sectors such as computing, telecom, and renewable energy systems.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPDD60R102G7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDD60R102G7XTMA1CT-ND
Single FETs, MOSFETs IPDD60R102G7XTMA1CT-ND
N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - IPDD60R102G7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDD60R102G7XTMA1TR-ND
Single FETs, MOSFETs IPDD60R102G7XTMA1TR-ND
N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 23A (Tc) 139W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 600V, 23A, Hdsop; Transistor Polarity Infineon - 59AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 23A, Hdsop; Transistor Polarity Infineon
59AC7041
Mosfet, N-Ch, 600V, 23A, Hdsop; Transistor Polarity Infineon 59AC7041
MOSFET, N-CH, 600V, 23A, HDSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:23A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 23A, HDSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:23A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R102G7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R102G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R102G7XTMA1
MOSFET N-CH 600V 23A HDSOP-10

MOSFET N-CH 600V 23A HDSOP-10

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPDD60R102G7XTMA1CT-ND IPDD60R102G7XTMA1 59AC7041 IPDD60R102G7XTMA1
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 23A, Hdsop; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data