Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 43
Product Name Notes
600V CoolMOS™ PFD7 superjunction MOSFET in ThinPAK 5x6 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPLK60R360PFD7) complements the CoolMOS™ 7 offering for consumer applications. The IPLK60R360PFD7 in a ThinPAK 5x6...
700 V CoolMOS™ P7 superjunction MOSFET in Thin-PAK 5x6 package The CoolMOS™ P7 superjunction (SJ) MOSFET family is designed to address typical challenges in the low-power SMPS market, by offering...
800 V CoolMOS™ P7 superjunction MOSFET in ThinPAK 5x6 package The 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low-power SMPS applications by fully addressing market needs...
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss...
CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary...
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over...
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering...
IPF036N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPF048N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was...
Optimized power MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high...
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the...
OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 6 power MOSFET 135 V Normal Level in D²PAK 7-pin This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In D²PAK 7-pin OptiMOS™ 6...
OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package IPF067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power...
OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package IPF129N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power...
OptiMOS™-T2 Power-Transistor Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche...
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 4.2 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 5 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 3.9 mOhm, addressing a broad range...
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits...
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible...
Summary of Features Dual N-channel Normal Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits...
Summary of Features Dual N-channel Normal Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible...
Summary of Features Dual N-Channel Enhancement mode Logic Level 150 °C operating temperature Avalanche rated dv/dt rated Green Product(RoHS compliant) AEC Qualified. Benefits Dual Super S08 can replace multiple DPAKs...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant); 100% lead free Ultra low Rds(on) 100% Avalanche...
Summary of Features V BRDSS= 40V R DSon (max) = 0.77mOhm I D= 300A R thJC= 0.35K/W Package Footprint Area = 115mm² AOI (Automatic Optical Inspection) capability...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R065CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R095CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R115CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R130CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R160CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R200CFD7 in a ThinPAK...
The new CoolMOS™ ThinPAK 5x6 is a leadless SMD package especially designed for high voltage MOSFETs. This new package has a very small footprint of 5x6mm 2 and a very...

<< Prev Next >>