Infineon Technologies AG Single FETs, MOSFETs IPD80R900P7ATMA1

Description
N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD80R900P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R900P7ATMA1DKR-ND
Single FETs, MOSFETs IPD80R900P7ATMA1DKR-ND
N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R900P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R900P7ATMA1TR-ND
Single FETs, MOSFETs IPD80R900P7ATMA1TR-ND
N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R900P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R900P7ATMA1CT-ND
Single FETs, MOSFETs IPD80R900P7ATMA1CT-ND
N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 6A (Tc) 45W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFETs - 2152517 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152517
MOSFETs 2152517
Infineon MOSFET IPD80R900P7ATMA1

Infineon MOSFET IPD80R900P7ATMA1

Supplier's Site
MOSFETs - 2152518P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152518P
MOSFETs 2152518P
Infineon MOSFET IPD80R900P7ATMA1

Infineon MOSFET IPD80R900P7ATMA1

Supplier's Site
MOSFETs - 2152518 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152518
MOSFETs 2152518
Infineon MOSFET IPD80R900P7ATMA1

Infineon MOSFET IPD80R900P7ATMA1

Supplier's Site
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Infineon - 24AC9048 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Infineon
24AC9048
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Infineon 24AC9048
MOSFET, N-CH, 800V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.77ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 800V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.77ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD80R900P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD80R900P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD80R900P7ATMA1
MOSFET N-CH 800V 6A TO252-3

MOSFET N-CH 800V 6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD80R900P7ATMA1DKR-ND 2152517 2152518P 24AC9048 IPD80R900P7ATMA1 IPD80R900P7ATMA1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
150V 13A DPAK MOSFET Transistor - 278-AUIRFR6215TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 110000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details