Manufacturer: Infineon Technologies
Win Source Part Number: 1186164-IPD60R385CP
Family Name: IPD60R385CP
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STD10NM65N; STD12N60DM2AG; STD11N65M5; STD9N65DM6AG;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management, Alternative Energy
(PRICE/TC) MOSFET, N CHANNEL, 650V, 9A, TO-252-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:9A; DRAIN SOURCE VOLTAGE VDS:650V; ON RES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | RF Transistors | RF Transistors |
| Product Number | 1186164-IPD60R385CP | 38342084 |
| Product Name | Electronic Surplus - IPD60R385CP | Transistor |
| Package Type | SOT3 |