Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPD65R650CEATMA1

Description
Win Source Part Number: 1382311-IPD65R650CEA TMA1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 86W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382311-IPD65R650CEA TMA1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 86W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382311-IPD65R650CEATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382311-IPD65R650CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382311-IPD65R650CEATMA1
Win Source Part Number: 1382311-IPD65R650CEA TMA1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 86W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs

Win Source Part Number: 1382311-IPD65R650CEATMA1
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 10.1A (Tc)
Rds On (Max) @ Id, Vgs: 650mOhm @ 2.1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 210µA
Power Dissipation (Max): 86W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPD65R
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs

Buy Now Datasheet
Singapore, Singapore
650V 10.1A TO252 MOSFET Transistor
278-IPD65R650CEATMA1
650V 10.1A TO252 MOSFET Transistor 278-IPD65R650CEATMA1
MOSFET N-CH 650V 10.1A TO252-3 Product overview: IPD65R650CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R650CEATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 10.1A TO252-3 Product overview: IPD65R650CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R650CEATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD65R650CEATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R650CEATMA1-ND
Single FETs, MOSFETs IPD65R650CEATMA1-ND
N-Channel 650V 10.1A (Tc) 86W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 10.1A (Tc) 86W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R650CEATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R650CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R650CEATMA1
MOSFET N-CH 650V 10.1A TO252-3

MOSFET N-CH 650V 10.1A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1382311-IPD65R650CEATMA1 278-IPD65R650CEATMA1 IPD65R650CEATMA1-ND IPD65R650CEATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 650V 10.1A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details