Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600CP IPD60R600CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186168-IPD60R600CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186168-IPD60R600CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600CP - 1186168-IPD60R600CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600CP
1186168-IPD60R600CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600CP 1186168-IPD60R600CP
Manufacturer: Infineon Technologies Win Source Part Number: 1186168-IPD60R600CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186168-IPD60R600CP
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
600V 6.1A DPAK MOSFET Transistor
278-IPD60R600CP
600V 6.1A DPAK MOSFET Transistor 278-IPD60R600CP
Trans MOSFET N-CH 600V 6.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R600CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600CP can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 6.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R600CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186168-IPD60R600CP 278-IPD60R600CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600CP 600V 6.1A DPAK MOSFET Transistor
Package Type SOT3 Tape and Reel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details