Comchip Technology Corporation Diodes, Rectifiers - Single - CDSU4448 CDSU4448

Description
Manufacturer: Comchip Technology Win Source Part Number: 866289-CDSU4448 Features: Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 866289-CDSU4448 Features: Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDSU4448 - 866289-CDSU4448 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDSU4448
866289-CDSU4448
Diodes, Rectifiers - Single - CDSU4448 866289-CDSU4448
Manufacturer: Comchip Technology Win Source Part Number: 866289-CDSU4448 Features: Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Comchip Technology
Win Source Part Number: 866289-CDSU4448
Features: Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 0603/SOD-523F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Single Diodes - CDSU4448-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDSU4448-ND
Single Diodes CDSU4448-ND
Diode Standard 80V 125mA Surface Mount 0603/SOD-523F

Diode Standard 80V 125mA Surface Mount 0603/SOD-523F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 866289-CDSU4448 CDSU4448-ND
Product Name Diodes, Rectifiers - Single - CDSU4448 Single Diodes
Diode Type Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details