ROHM Semiconductor USA, LLC 16V 100MW Zener Diode CDZT2R16B

Description
DIODE ZENER 16V 100MW VMN2 Product overview: CDZT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R16B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 100MW VMN2 Product overview: CDZT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R16B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 100MW Zener Diode - 287-CDZT2R16B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 100MW Zener Diode
287-CDZT2R16B
16V 100MW Zener Diode 287-CDZT2R16B
DIODE ZENER 16V 100MW VMN2 Product overview: CDZT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R16B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 100MW VMN2 Product overview: CDZT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R16B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZT2R16B - 771476-CDZT2R16B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2R16B
771476-CDZT2R16B
Diodes - Zener - Single - CDZT2R16B 771476-CDZT2R16B
Manufacturer: Rohm Semiconductor Win Source Part Number: 771476-CDZT2R16B Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-923 Mounting: SMD Tolerance: ±2% Power - Max: 100mW Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Family Name: CDZ16B Categories: Discrete Semiconductor Products Manufacturer Package: VMN2 Impedance (Maximum) (Zzt): 50 Ohm Alternative Parts (Cross-Reference): RKZ16B2KL; RKZ16B2KK; MAZS1600M; MM5Z16V; Introduction Date: January 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 771476-CDZT2R16B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-923
Mounting: SMD
Tolerance: ±2%
Power - Max: 100mW
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Family Name: CDZ16B
Categories: Discrete Semiconductor Products
Manufacturer Package: VMN2
Impedance (Maximum) (Zzt): 50 Ohm
Alternative Parts (Cross-Reference): RKZ16B2KL; RKZ16B2KK; MAZS1600M; MM5Z16V;
Introduction Date: January 28, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - CDZT2R16B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R16B-ND
Single Zener Diodes CDZT2R16B-ND
Zener Diode 16V 100mW ±2% Surface Mount VMN2

Zener Diode 16V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2R16B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R16B
Discrete Semiconductor Products - Diodes - Zener CDZT2R16B
DIODE ZENER 16V 100MW VMN2

DIODE ZENER 16V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R16B
Zener Diodes CDZT2R16B
Zener Diodes 100MW 16V VMN2

Zener Diodes 100MW 16V VMN2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2R16B 771476-CDZT2R16B CDZT2R16B-ND CDZT2R16B CDZT2R16B
Product Name 16V 100MW Zener Diode Diodes - Zener - Single - CDZT2R16B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 50 ohms 50 ohms 50 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - BZT52-C30X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7385046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details