Win Source Part Number: 1052204-CL-110A
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: CL
Package: Bulk
Standard Package: 1,000
Tolerance: ±25%
Lead Spacing: 0.250" (6.35mm)
Diameter: 0.400" (10.16mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 3.2 A
R @ Current: 190 mOhms
Alternative Parts (Cross-Reference): CL-110ACL110A;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: CL-110A-ND,235-1356,
Base Product Number: CL-11
Approval Agency: UL
"Inrush Current Limiter 10 Ohms ±25% 3.2A 0.400"" (10.16mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1052204-CL-110A | 235-1356-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |
| RoHS Compliant | RoHS |