ROHM Semiconductor USA, LLC Single Zener Diodes CDZT2R4.3B

Description
Zener Diode 4.3V 100mW ±3% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 4.3V 100mW ±3% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZT2R4.3B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R4.3B-ND
Single Zener Diodes CDZT2R4.3B-ND
Zener Diode 4.3V 100mW ±3% Surface Mount VMN2

Zener Diode 4.3V 100mW ±3% Surface Mount VMN2

Buy Now Datasheet
4.3V 100MW Zener Diode - 287-CDZT2R4.3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 100MW Zener Diode
287-CDZT2R4.3B
4.3V 100MW Zener Diode 287-CDZT2R4.3B
DIODE ZENER 4.3V 100MW VMN2 Product overview: CDZT2R4.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R4.3B can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 100MW VMN2 Product overview: CDZT2R4.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R4.3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2R4.3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R4.3B
Discrete Semiconductor Products - Diodes - Zener CDZT2R4.3B
DIODE ZENER 4.3V 100MW VMN2

DIODE ZENER 4.3V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R4.3B
Zener Diodes CDZT2R4.3B
Zener Diodes 100MW 4.3V VMN2

Zener Diodes 100MW 4.3V VMN2

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZT2R4.3B-ND 287-CDZT2R4.3B CDZT2R4.3B CDZT2R4.3B
Product Name Single Zener Diodes 4.3V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details