ROHM Semiconductor USA, LLC Single Zener Diodes CDZT2R15B

Description
Zener Diode 15V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 15V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZT2R15B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2R15B-ND
Single Zener Diodes CDZT2R15B-ND
Zener Diode 15V 100mW ±2% Surface Mount VMN2

Zener Diode 15V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
15V 100MW Zener Diode - 287-CDZT2R15B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 100MW Zener Diode
287-CDZT2R15B
15V 100MW Zener Diode 287-CDZT2R15B
DIODE ZENER 15V 100MW VMN2 Product overview: CDZT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R15B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 100MW VMN2 Product overview: CDZT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R15B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZT2R15B - 771475-CDZT2R15B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2R15B
771475-CDZT2R15B
Diodes - Zener - Single - CDZT2R15B 771475-CDZT2R15B
Manufacturer: Rohm Semiconductor Win Source Part Number: 771475-CDZT2R15B Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-923 Mounting: SMD Tolerance: ±2% Power - Max: 100mW Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Family Name: CDZ15B Categories: Discrete Semiconductor Products Manufacturer Package: VMN2 Impedance (Maximum) (Zzt): 42 Ohm Alternative Parts (Cross-Reference): MAZS1500M; DZ2715000L; RKZ15B2KK; DZ2S150M; Introduction Date: January 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 771475-CDZT2R15B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-923
Mounting: SMD
Tolerance: ±2%
Power - Max: 100mW
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Family Name: CDZ15B
Categories: Discrete Semiconductor Products
Manufacturer Package: VMN2
Impedance (Maximum) (Zzt): 42 Ohm
Alternative Parts (Cross-Reference): MAZS1500M; DZ2715000L; RKZ15B2KK; DZ2S150M;
Introduction Date: January 28, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2R15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R15B
Discrete Semiconductor Products - Diodes - Zener CDZT2R15B
DIODE ZENER 15V 100MW VMN2

DIODE ZENER 15V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZT2R15B
Zener Diodes CDZT2R15B
Zener Diodes 100MW 15V VMN2

Zener Diodes 100MW 15V VMN2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZT2R15B-ND 287-CDZT2R15B 771475-CDZT2R15B CDZT2R15B CDZT2R15B
Product Name Single Zener Diodes 15V 100MW Zener Diode Diodes - Zener - Single - CDZT2R15B Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details