Zener Diode 10.99V 100mW ±2.09% Surface Mount VMN2
Zener Diodes 10.76-11.22V 100mW SOD-923 5mA
DIODE ZENER 10.99V 100MW VMN2
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:11V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZFHT2RA11BTR-ND | CDZFHT2RA11B | CDZFHT2RA11B | 91Y4189 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-923-2 | VMN2 (SOD-923) | SOD-923 | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| VZ | 10.99 volts | 11 volts | ||
| ZZT | 30 ohms |