Comchip Technology Corporation Single Diodes CGRM4004-HF

Description
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1678-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1678-6-ND
Single Diodes 641-1678-6-ND
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Single Diodes - 641-1678-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1678-2-ND
Single Diodes 641-1678-2-ND
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Single Diodes - 641-1678-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1678-1-ND
Single Diodes 641-1678-1-ND
Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-CGRM4004-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-CGRM4004-HF
400V 1A Diode and Rectifier 280-CGRM4004-HF
DIODE GP 400V 1A MINI SMA/SOD123 Product overview: CGRM4004-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4004-HF can be used for catalog matching and distributor lookup.

DIODE GP 400V 1A MINI SMA/SOD123 Product overview: CGRM4004-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4004-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CGRM4004-HF - 1029171-CGRM4004-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRM4004-HF
1029171-CGRM4004-HF
Diodes, Rectifiers - Single - CGRM4004-HF 1029171-CGRM4004-HF
Manufacturer: Comchip Technology Win Source Part Number: 1029171-CGRM4004-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 1029171-CGRM4004-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CGRM4004-HF
Rectifiers CGRM4004-HF
Rectifiers VR=400V, IO=1A

Rectifiers VR=400V, IO=1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 641-1678-6-ND 280-CGRM4004-HF 1029171-CGRM4004-HF CGRM4004-HF
Product Name Single Diodes 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - CGRM4004-HF Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123-2
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data